Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards EKK-LM4F232

Description
LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-29540-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-29540-ND
Embedded MCU, DSP Evaluation Boards 296-29540-ND
LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342335-EKK-LM4F232 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342335-EKK-LM4F232
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342335-EKK-LM4F232
Win Source Part Number: 1342335-EKK-LM4F232 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , OLED, Accessories Utilized IC / Part: LM4F232 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM4F Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342335-EKK-LM4F232
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED, Accessories
Utilized IC / Part: LM4F232
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM4F
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
KIT EVAL KEIL FOR LM4F233 MCU LM4F232H5QD Board Battery Cables CD Documentation Software - EKK-LM4F232 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL KEIL FOR LM4F233 MCU LM4F232H5QD Board Battery Cables CD Documentation Software
EKK-LM4F232
KIT EVAL KEIL FOR LM4F233 MCU LM4F232H5QD Board Battery Cables CD Documentation Software EKK-LM4F232
KIT EVAL KEIL FOR LM4F233 MCU LM4F232H5QD Board Battery Cables CD Documentation Software

KIT EVAL KEIL FOR LM4F233 MCU LM4F232H5QD Board Battery Cables CD Documentation Software

Supplier's Site
Usb, Can, Icdi, W / Keil Tool, Evaluation Kit; Silicon Manufacturer Texas Instruments - 63T7844 - Newark, An Avnet Company
Chicago, IL, United States
Usb, Can, Icdi, W / Keil Tool, Evaluation Kit; Silicon Manufacturer Texas Instruments
63T7844
Usb, Can, Icdi, W / Keil Tool, Evaluation Kit; Silicon Manufacturer Texas Instruments 63T7844
USB, CAN, ICDI, W / KEIL TOOL, EVALUATION KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Stellaris; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:LM4F232 RoHS Compliant: Yes

USB, CAN, ICDI, W / KEIL TOOL, EVALUATION KIT; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Stellaris; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:LM4F232 RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKK-LM4F232 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKK-LM4F232
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKK-LM4F232
LM4F232 EVAL BRD

LM4F232 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-29540-ND 1342335-EKK-LM4F232 EKK-LM4F232 63T7844 EKK-LM4F232
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP KIT EVAL KEIL FOR LM4F233 MCU LM4F232H5QD Board Battery Cables CD Documentation Software Usb, Can, Icdi, W / Keil Tool, Evaluation Kit; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments Texas Instruments; Other
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards & Kits - ARM - EP5220BLDCM1-1 - VAST STOCK CO., LIMITED
Specs
Category Developement Board; Development Suite / Kit
View Details
TB, NCS2-62+, GE0805C-1, SMA - TB-755+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2576771 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details