Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards EKK-LM3S8962

Description
LM3S8962 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
LM3S8962 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 726-1085-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
726-1085-ND
Embedded MCU, DSP Evaluation Boards 726-1085-ND
LM3S8962 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S8962 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - EKK-LM3S8962 - 779102-EKK-LM3S8962 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - EKK-LM3S8962
779102-EKK-LM3S8962
Evaluation Boards - Embedded - MCU, DSP - EKK-LM3S8962 779102-EKK-LM3S8962
Manufacturer: Texas Instruments Win Source Part Number: 779102-EKK-LM3S8962 Series: Stellaris Type: MCU 32-Bit Core Processor: ARM Cortex-M3 For Use With/Related Products: LM3S8962 Mounting: Fixed Contents: Board(s), Cable(s), OLED Family Name: EKK-LM3S8962 Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 779102-EKK-LM3S8962
Series: Stellaris
Type: MCU 32-Bit
Core Processor: ARM Cortex-M3
For Use With/Related Products: LM3S8962
Mounting: Fixed
Contents: Board(s), Cable(s), OLED
Family Name: EKK-LM3S8962
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
KIT EVAL ETH/CAN W/TOOL LM3S8962 MCU LM3S8962 Ethernet + CAN Eval Board Cables and Keil CD - EKK-LM3S8962 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL ETH/CAN W/TOOL LM3S8962 MCU LM3S8962 Ethernet + CAN Eval Board Cables and Keil CD
EKK-LM3S8962
KIT EVAL ETH/CAN W/TOOL LM3S8962 MCU LM3S8962 Ethernet + CAN Eval Board Cables and Keil CD EKK-LM3S8962
KIT EVAL ETH/CAN W/TOOL LM3S8962 MCU LM3S8962 Ethernet + CAN Eval Board Cables and Keil CD

KIT EVAL ETH/CAN W/TOOL LM3S8962 MCU LM3S8962 Ethernet + CAN Eval Board Cables and Keil CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKK-LM3S8962 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKK-LM3S8962
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKK-LM3S8962
LM3S8962 EVAL BRD

LM3S8962 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 726-1085-ND 779102-EKK-LM3S8962 EKK-LM3S8962 EKK-LM3S8962
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - EKK-LM3S8962 KIT EVAL ETH/CAN W/TOOL LM3S8962 MCU LM3S8962 Ethernet + CAN Eval Board Cables and Keil CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2305144 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCG-1902+ - TB-BFCG-1902C+ - Mini-Circuits
Specs
Category Developement Board
View Details