Texas Instruments High-Performance Analog KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software EKC-LM4F232

Description
KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software
Request a Quote Datasheet
Description
KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software - EKC-LM4F232 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software
EKC-LM4F232
KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software EKC-LM4F232
KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software

KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 296-29541-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-29541-ND
Embedded MCU, DSP Evaluation Boards 296-29541-ND
LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

LM4F232 Stellaris® ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342347-EKC-LM4F232 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342347-EKC-LM4F232
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342347-EKC-LM4F232
Win Source Part Number: 1342347-EKC-LM4F232 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , OLED, Accessories Utilized IC / Part: LM4F232 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM4F Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1342347-EKC-LM4F232
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED, Accessories
Utilized IC / Part: LM4F232
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM4F
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKC-LM4F232 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKC-LM4F232
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKC-LM4F232
LM4F232 EVAL BRD

LM4F232 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EKC-LM4F232 296-29541-ND 1342347-EKC-LM4F232 EKC-LM4F232
Product Name KIT EVAL CODESOURCERY LM4F234 MCU LM4F232H5QD Board Battery Cables CD Documentation Software Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2010722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-59,DF782,50 OHM / RoHS - TB-409-59+ - Mini-Circuits
Specs
Category Developement Board
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY3675-LCC6A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details