Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP EKC-LM3S9D92

Description
Win Source Part Number: 1342371-EKC-LM3S9D92 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories, BD-ICDI Programmer Utilized IC / Part: LM3S9D92 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342371-EKC-LM3S9D92 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories, BD-ICDI Programmer Utilized IC / Part: LM3S9D92 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342371-EKC-LM3S9D92 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342371-EKC-LM3S9D92
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342371-EKC-LM3S9D92
Win Source Part Number: 1342371-EKC-LM3S9D92 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories, BD-ICDI Programmer Utilized IC / Part: LM3S9D92 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete

Win Source Part Number: 1342371-EKC-LM3S9D92
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories, BD-ICDI Programmer
Utilized IC / Part: LM3S9D92
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete

Buy Now Datasheet
KIT EVAL FOR LM3S9D92 MCU LM3S9D92 Board Cables CD Debugger - EKC-LM3S9D92 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL FOR LM3S9D92 MCU LM3S9D92 Board Cables CD Debugger
EKC-LM3S9D92
KIT EVAL FOR LM3S9D92 MCU LM3S9D92 Board Cables CD Debugger EKC-LM3S9D92
KIT EVAL FOR LM3S9D92 MCU LM3S9D92 Board Cables CD Debugger

KIT EVAL FOR LM3S9D92 MCU LM3S9D92 Board Cables CD Debugger

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342371-EKC-LM3S9D92 EKC-LM3S9D92
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP KIT EVAL FOR LM3S9D92 MCU LM3S9D92 Board Cables CD Debugger
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2251591 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYALKIT-E02-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers