Texas Instruments High-Performance Analog KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD EKC-LM3S9B92

Description
KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD
Request a Quote Datasheet
Description
KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD - EKC-LM3S9B92 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD
EKC-LM3S9B92
KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD EKC-LM3S9B92
KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD

KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342358-EKC-LM3S9B92 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342358-EKC-LM3S9B92
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342358-EKC-LM3S9B92
Win Source Part Number: 1342358-EKC-LM3S9B92 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: LM3S9B92 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342358-EKC-LM3S9B92
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: LM3S9B92
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number EKC-LM3S9B92 1342358-EKC-LM3S9B92
Product Name KIT EVAL LM3S9B92 CODESRCRY TOOL MCU LM3S9B92 Eval Board Cables and CodeSourcery CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 6ED100E12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ERA-21,WW107,50 OHM / RoHS - TB-408-21+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details