Texas Instruments High-Performance Analog KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD EKC-LM3S9B90

Description
KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD
Request a Quote Datasheet
Description
KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD - EKC-LM3S9B90 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD
EKC-LM3S9B90
KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD EKC-LM3S9B90
KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD

KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 726-1198-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
726-1198-ND
Embedded MCU, DSP Evaluation Boards 726-1198-ND
LM3S9B90 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S9B90 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342369-EKC-LM3S9B90 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342369-EKC-LM3S9B90
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342369-EKC-LM3S9B90
Win Source Part Number: 1342369-EKC-LM3S9B90 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: LM3S9B90 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342369-EKC-LM3S9B90
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: LM3S9B90
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKC-LM3S9B90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKC-LM3S9B90
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKC-LM3S9B90
LM3S9B90 EVAL BRD

LM3S9B90 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EKC-LM3S9B90 726-1198-ND 1342369-EKC-LM3S9B90 EKC-LM3S9B90
Product Name KIT EVAL LM3S9B90 CODESRCRY TOOL MCU LM3S9B90 Eval Board Cables and CodeSourcery CD Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311327 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,NCS2-ED-16126.50 OHM - TB-745+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - CY3675-QFN24A - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details