Texas Instruments High-Performance Analog KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD EKC-LM3S811

Description
KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD
Request a Quote Datasheet
Description
KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD - EKC-LM3S811 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD
EKC-LM3S811
KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD EKC-LM3S811
KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD

KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342351-EKC-LM3S811 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342351-EKC-LM3S811
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342351-EKC-LM3S811
Win Source Part Number: 1342351-EKC-LM3S811 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S811 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342351-EKC-LM3S811
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED
Utilized IC / Part: LM3S811
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 726-1042-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
726-1042-ND
Embedded MCU, DSP Evaluation Boards 726-1042-ND
LM3S811 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S811 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKC-LM3S811 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKC-LM3S811
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKC-LM3S811
LM3S811 EVAL BRD

LM3S811 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EKC-LM3S811 1342351-EKC-LM3S811 726-1042-ND EKC-LM3S811
Product Name KIT EVAL CODESOURCERY LM3S811 MCU LM3S811 Eval Board Cables and CodeSourcery CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF Development Tools - QPC2626DEVB - VAST STOCK CO., LIMITED
Specs
Category Developement Board
View Details
TB,LPDW-162-242+,JC0603C,50OHM - TB-796+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576765 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details