Win Source Part Number: 1342373-EKC-LM3S6965
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED
Utilized IC / Part: LM3S6965
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant
LM3S6965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
KIT CODESOURCERY LM3S6965 ETH MCU LM3S6965 Ethernet Eval Board Cables and CodeSourcery CD
LM3S6965 EVAL BRD
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1342373-EKC-LM3S6965 | 726-1050-ND | EKC-LM3S6965 | EKC-LM3S6965 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | KIT CODESOURCERY LM3S6965 ETH MCU LM3S6965 Ethernet Eval Board Cables and CodeSourcery CD | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |