Texas Instruments High-Performance Analog BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD EKC-LM3S3748

Description
BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD
Request a Quote Datasheet
Description
BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD - EKC-LM3S3748 - ASAP Semiconductor LLC
Anaheim, CA, United States
BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD
EKC-LM3S3748
BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD EKC-LM3S3748
BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD

BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342366-EKC-LM3S3748 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342366-EKC-LM3S3748
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342366-EKC-LM3S3748
Win Source Part Number: 1342366-EKC-LM3S3748 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , LCD, Accessories Utilized IC / Part: LM3S3748 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342366-EKC-LM3S3748
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , LCD, Accessories
Utilized IC / Part: LM3S3748
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 726-1186-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
726-1186-ND
Embedded MCU, DSP Evaluation Boards 726-1186-ND
LM3S3748 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S3748 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKC-LM3S3748 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKC-LM3S3748
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKC-LM3S3748
LM3S3748 EVAL BRD

LM3S3748 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EKC-LM3S3748 1342366-EKC-LM3S3748 726-1186-ND EKC-LM3S3748
Product Name BOARD USB HOST&DEVICE CODESOURCE MCU LM3S3748 Eval Board Cables and CodeSourcery CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Processor Development Tools - 1783377 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details
TB,SYTX4-13HP+,AH1647,50 OHM - TB-739+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Programmers, Emulators, and Debuggers - CY3620 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details