Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards EKC-LM3S2965

Description
LM3S2110, LM3S2965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
LM3S2110, LM3S2965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 726-1049-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
726-1049-ND
Embedded MCU, DSP Evaluation Boards 726-1049-ND
LM3S2110, LM3S2965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

LM3S2110, LM3S2965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
KIT CODESOURCERY LM3S2965 CAN MCU LM3S2965 CAN LM3S2110 CAN Eval Board Cables and CodeSourcery CD - EKC-LM3S2965 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT CODESOURCERY LM3S2965 CAN MCU LM3S2965 CAN LM3S2110 CAN Eval Board Cables and CodeSourcery CD
EKC-LM3S2965
KIT CODESOURCERY LM3S2965 CAN MCU LM3S2965 CAN LM3S2110 CAN Eval Board Cables and CodeSourcery CD EKC-LM3S2965
KIT CODESOURCERY LM3S2965 CAN MCU LM3S2965 CAN LM3S2110 CAN Eval Board Cables and CodeSourcery CD

KIT CODESOURCERY LM3S2965 CAN MCU LM3S2965 CAN LM3S2110 CAN Eval Board Cables and CodeSourcery CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342355-EKC-LM3S2965 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342355-EKC-LM3S2965
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342355-EKC-LM3S2965
Win Source Part Number: 1342355-EKC-LM3S2965 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , OLED Utilized IC / Part: LM3S2110, LM3S2965 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Texas Instruments Base Product Number: LM3S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342355-EKC-LM3S2965
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , OLED
Utilized IC / Part: LM3S2110, LM3S2965
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Texas Instruments
Base Product Number: LM3S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EKC-LM3S2965 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EKC-LM3S2965
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EKC-LM3S2965
LM3S2110/LM3S2965 EVAL BRD

LM3S2110/LM3S2965 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 726-1049-ND EKC-LM3S2965 1342355-EKC-LM3S2965 EKC-LM3S2965
Product Name Embedded MCU, DSP Evaluation Boards KIT CODESOURCERY LM3S2965 CAN MCU LM3S2965 CAN LM3S2110 CAN Eval Board Cables and CodeSourcery CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

TB, PHA-101+, DF782, 50 OHM - TB-869A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Processor Development Tools - 1783376 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details