TM4C129E LaunchPad™ Tiva™ C ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Crypto Connected LaunchPad EvaluationKit
Win Source Part Number: 1342359-EK-TM4C129EX
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Tiva™ C
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: TM4C129E
Board Type: Evaluation Platform
Platform: LaunchPad™
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: EK-TM4
Suggested Programming Environment: Code Composer Studio, IAR EW
Interconnect System: LaunchPad
EVALUATION BOARD, MCU LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:TM4C12x; Core Architecture:ARM; Core Sub-Architecture:Cor
LAUNCHPAD TM4C129E EVAL BRD
Development Boards & Kits - ARM Tiva TM4C129E CCLP
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-44249-ND | 9064224 | 1342359-EK-TM4C129EXL | 28AH2566 | EK-TM4C129EXL | EK-TM4C129EXL |
| Product Name | Embedded MCU, DSP Evaluation Boards | Communication & Wireless Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Evaluation Board, Mcu Launchpad; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Manufacturer | Texas Instruments | Texas Instruments; Other | LaunchPadTM; Other |