Texas Instruments Standard Linear and Logic Embedded MCU, DSP Evaluation Boards EK-TM4C123GXL

Description
TM4C123G LaunchPad™ Tiva™ C ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
TM4C123G LaunchPad™ Tiva™ C ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-35760-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-35760-ND
Embedded MCU, DSP Evaluation Boards 296-35760-ND
TM4C123G LaunchPad™ Tiva™ C ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board

TM4C123G LaunchPad™ Tiva™ C ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342337-EK-TM4C123GXL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342337-EK-TM4C123GXL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342337-EK-TM4C123GXL
Win Source Part Number: 1342337-EK-TM4C123GX L Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Tiva™ C Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TM4C123G Board Type: Evaluation Platform Platform: LaunchPad™ Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: EK-TM4 Suggested Programming Environment: Code Composer Studio Interconnect System: LaunchPad

Win Source Part Number: 1342337-EK-TM4C123GXL
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Tiva™ C
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TM4C123G
Board Type: Evaluation Platform
Platform: LaunchPad™
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: EK-TM4
Suggested Programming Environment: Code Composer Studio
Interconnect System: LaunchPad

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - EK-TM4C123GXL - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
EK-TM4C123GXL
Embedded MCU, DSP Evaluation Boards EK-TM4C123GXL
LAUNCHPAD TM4C123G EVAL BRD

LAUNCHPAD TM4C123G EVAL BRD

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EK-TM4C123GXL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EK-TM4C123GXL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EK-TM4C123GXL
LAUNCHPAD TM4C123G EVAL BRD

LAUNCHPAD TM4C123G EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
EK-TM4C123GXL
Development Boards & Kits - ARM EK-TM4C123GXL
Development Boards & Kits - ARM TIVA LaunchPAD

Development Boards & Kits - ARM TIVA LaunchPAD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-35760-ND 1342337-EK-TM4C123GXL EK-TM4C123GXL EK-TM4C123GXL EK-TM4C123GXL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer Texas Instruments LaunchPadTM; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
EVAL BOARD FOR ABF-11R8G+ - TB-ABF-11R8G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2672985 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details