Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP EK-LM4F120XL

Description
Win Source Part Number: 1342357-EK-LM4F120XL Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TM4C1233H6PM Board Type: Evaluation Platform Platform: LaunchPad™ Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM4F Product Status: Obsolete RoHS Status: RoHS non-compliant Interconnect System: LaunchPad
Request a Quote Datasheet
Description
Win Source Part Number: 1342357-EK-LM4F120XL Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TM4C1233H6PM Board Type: Evaluation Platform Platform: LaunchPad™ Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM4F Product Status: Obsolete RoHS Status: RoHS non-compliant Interconnect System: LaunchPad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342357-EK-LM4F120XL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342357-EK-LM4F120XL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342357-EK-LM4F120XL
Win Source Part Number: 1342357-EK-LM4F120XL Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Stellaris® Type: MCU 32-Bit Core Processor: ARM® Cortex®-M4F Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TM4C1233H6PM Board Type: Evaluation Platform Platform: LaunchPad™ Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: LM4F Product Status: Obsolete RoHS Status: RoHS non-compliant Interconnect System: LaunchPad

Win Source Part Number: 1342357-EK-LM4F120XL
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Stellaris®
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4F
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TM4C1233H6PM
Board Type: Evaluation Platform
Platform: LaunchPad™
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: LM4F
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Interconnect System: LaunchPad

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - EK-LM4F120XL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
EK-LM4F120XL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards EK-LM4F120XL
LAUNCHPAD TM4C1233H6PM EVAL BRD

LAUNCHPAD TM4C1233H6PM EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342357-EK-LM4F120XL EK-LM4F120XL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 2189176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBT-413034-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
TB,GALI-19,DF782,50 OHM / RoHS - TB-409-19+ - Mini-Circuits
Specs
Category Developement Board
View Details
Specs
Category Developement Board
View Details