Win Source Part Number: 1232162-DV2057W
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Utilized IC / Part: BQ2057W
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-9503-NDR,296-950
Base Product Number: DV20
Product Status: Obsolete
RoHS Status: Not applicable
EVAL MOD FOR BQ2057W Power Management Battery Charger - BQ2057W
BQ2057W Battery Charger Power Management Evaluation Board
EVAL MOD FOR BQ2057W
Power Management IC Development Tools BQ2057W Eval Mod for Li-Ion linear
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1232162-DV2057W | DV2057W | 296-9503-ND | DV2057W | DV2057W |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | EVAL MOD FOR BQ2057W Power Management Battery Charger - BQ2057W | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |