DSLVDS1047PWT -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
DSLVDS1047PWT
Description
IC DRIVER 4/0 16TSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16TSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DSLVDS1047PWT |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
500 to 1000 MHz
View Details
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details