Texas Instruments DSD1796 123dB SNR Stereo Audio DAC (S/W Control) DSD1796DBR

Description
123dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to -40
Request a Quote Datasheet
Description
123dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to -40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSD1796 123dB SNR Stereo Audio DAC (S/W Control) - DSD1796DBR - Texas Instruments
Dallas, TX, United States
DSD1796 123dB SNR Stereo Audio DAC (S/W Control)
DSD1796DBR
DSD1796 123dB SNR Stereo Audio DAC (S/W Control) DSD1796DBR
123dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to -40

123dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to -40

Buy Now Datasheet
 - DSD1796DBR - Rochester Electronics
Newburyport, MA, United States
DSD1796 123dB SNR Stereo Audio DAC (S/W Control)

DSD1796 123dB SNR Stereo Audio DAC (S/W Control)

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1796DBR
203452-DSD1796DBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1796DBR 203452-DSD1796DBR
Manufacturer: Texas Instruments Win Source Part Number: 203452-DSD1796DBR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 203452-DSD1796DBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5V SSOP Digital-to-Analog Converter IC - 768-DSD1796DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-DSD1796DBR
5V SSOP Digital-to-Analog Converter IC 768-DSD1796DBR
24-Bit 192KS/s Stereo Audio DAC, 123dB SNR, Serial, 5V, SSOP Product overview: DSD1796DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1796DBR can be used for catalog matching and distributor lookup.

24-Bit 192KS/s Stereo Audio DAC, 123dB SNR, Serial, 5V, SSOP Product overview: DSD1796DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1796DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DSD1796DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DSD1796DBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DSD1796DBR
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DSD1796DBR DSD1796DBR 203452-DSD1796DBR 768-DSD1796DBR DSD1796DBR
Product Name DSD1796 123dB SNR Stereo Audio DAC (S/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1796DBR 5V SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI DSD, PCM Serial, 3-WIRE
Package Type SSOP SOP; SSOP; SSOP28 SOP; SSOP; 28-SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data