Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1794DBR DSD1794DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 718273-DSD1794DBR Packaging: Tape and Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 200k Data Interface: DSD, PCM Number of Channels: 3 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: DSD1794 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 718273-DSD1794DBR Packaging: Tape and Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 200k Data Interface: DSD, PCM Number of Channels: 3 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: DSD1794 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1794DBR
718273-DSD1794DBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1794DBR 718273-DSD1794DBR
Manufacturer: Texas Instruments Win Source Part Number: 718273-DSD1794DBR Packaging: Tape and Reel Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 200k Data Interface: DSD, PCM Number of Channels: 3 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: DSD1794 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 718273-DSD1794DBR
Packaging: Tape and Reel
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 200k
Data Interface: DSD, PCM
Number of Channels: 3
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: DSD1794
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
SSOP Digital-to-Analog Converter IC - 768-DSD1794DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-DSD1794DBR
SSOP Digital-to-Analog Converter IC 768-DSD1794DBR
SERIAL INPUT LOADING, 24-BIT DAC, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: DSD1794DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1794DBR can be used for catalog matching and distributor lookup.

SERIAL INPUT LOADING, 24-BIT DAC, PDSO28, GREEN, PLASTIC, SSOP-28 Product overview: DSD1794DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1794DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DSD1794DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DSD1794DBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DSD1794DBR
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 718273-DSD1794DBR 768-DSD1794DBR DSD1794DBR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1794DBR SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSD, PCM Serial, 3-WIRE
Package Type SSOP SSOP SSOP
Packing Method Tape Reel; Tape and Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data