Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1794DB DSD1794DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 917591-DSD1794DB Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 200k DSD, PCM 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DSD1794 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-15311-5-NDR, -296-15311-5-ND, DSD1794DBG4-ND, -296-15311-5, 296-15311-5, -DSD1794DB-NDR, DSD1794DBG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917591-DSD1794DB Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 200k DSD, PCM 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DSD1794 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-15311-5-NDR, -296-15311-5-ND, DSD1794DBG4-ND, -296-15311-5, 296-15311-5, -DSD1794DB-NDR, DSD1794DBG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1794DB
917591-DSD1794DB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1794DB 917591-DSD1794DB
Manufacturer: Texas Instruments Win Source Part Number: 917591-DSD1794DB Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 200k DSD, PCM 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DSD1794 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-15311-5-NDR, -296-15311-5-ND, DSD1794DBG4-ND, -296-15311-5, 296-15311-5, -DSD1794DB-NDR, DSD1794DBG4

Manufacturer: Texas Instruments
Win Source Part Number: 917591-DSD1794DB
Operating Temperature Range: -25°C ~ 85°C
Features: DAC, Audio 24 b 200k DSD, PCM 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DSD1794
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-15311-5-NDR, -296-15311-5-ND, DSD1794DBG4-ND, -296-15311-5, 296-15311-5, -DSD1794DB-NDR, DSD1794DBG4

Buy Now Datasheet
SSOP Digital-to-Analog Converter IC - 768-DSD1794DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-DSD1794DB
SSOP Digital-to-Analog Converter IC 768-DSD1794DB
132dB SNR Highest Performance Stereo Audio DAC (H/W Control) 28-SSOP Product overview: DSD1794DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1794DB can be used for catalog matching and distributor lookup.

132dB SNR Highest Performance Stereo Audio DAC (H/W Control) 28-SSOP Product overview: DSD1794DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1794DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DSD1794DB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DSD1794DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DSD1794DB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DSD1794DB
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site
IC 24BIT STEREO AUD DAC 28-SSOP - 815-DSD1794DB - Utmel Electronic Limited
Hong Kong, China
IC 24BIT STEREO AUD DAC 28-SSOP
815-DSD1794DB
IC 24BIT STEREO AUD DAC 28-SSOP 815-DSD1794DB
IC 24BIT STEREO AUD DAC 28-SSOP

IC 24BIT STEREO AUD DAC 28-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 917591-DSD1794DB 768-DSD1794DB DSD1794DB DSD1794DB 815-DSD1794DB
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1794DB SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose IC 24BIT STEREO AUD DAC 28-SSOP
Package Type SOP; SSOP; 28-SSOP SSOP SOP; SSOP; SSOP28 SSOP SSOP; 28-SSOP (0.209, 5.30mm Width)
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Interface Type Serial, 3-WIRE Serial Serial; DSD, PCM
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data