Texas Instruments DSD1793 113dB SNR Stereo Audio DAC (S/W Control) DSD1793DBR

Description
113dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
113dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSD1793 113dB SNR Stereo Audio DAC (S/W Control) - DSD1793DBR - Texas Instruments
Dallas, TX, United States
DSD1793 113dB SNR Stereo Audio DAC (S/W Control)
DSD1793DBR
DSD1793 113dB SNR Stereo Audio DAC (S/W Control) DSD1793DBR
113dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85

113dB SNR Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
999205-DSD1793DBR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 999205-DSD1793DBR
Win Source Part Number: 999205-DSD1793DBR Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 200k Data Interface: DSD, PCM Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 3.6V, 5V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DSD1793DBRG4,DSD1793 DBRG4-ND Base Product Number: DSD1793

Win Source Part Number: 999205-DSD1793DBR
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC, Audio
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 200k
Data Interface: DSD, PCM
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 3.6V, 5V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DSD1793DBRG4,DSD1793DBRG4-ND
Base Product Number: DSD1793

Buy Now Datasheet
5V SSOP Digital-to-Analog Converter IC - 768-DSD1793DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-DSD1793DBR
5V SSOP Digital-to-Analog Converter IC 768-DSD1793DBR
24-Bit 192KS/s Stereo Audio DAC, 113dB SNR, Serial, 5V, SSOP Product overview: DSD1793DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1793DBR can be used for catalog matching and distributor lookup.

24-Bit 192KS/s Stereo Audio DAC, 113dB SNR, Serial, 5V, SSOP Product overview: DSD1793DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1793DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DSD1793DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DSD1793DBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DSD1793DBR
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DSD1793DBR 999205-DSD1793DBR 768-DSD1793DBR DSD1793DBR
Product Name DSD1793 113dB SNR Stereo Audio DAC (S/W Control) Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 5V SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C DSD, PCM Serial, 3-WIRE
Package Type SSOP SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data