The DSD1792A is a monolithic CMOS stereo digital-to-analog converter with 24-bit resolution, designed for high-performance audio applications including A/V receivers, SACD players, and car audio systems. It features a 28-lead SSOP package, operates with a 5-V analog and 3.3-V digital supply, and supports sampling rates from 10 kHz to 200 kHz with system clock frequencies of 128, 192, 256, 384, 512, or 768 × fS. Dynamic performance includes a 132 dB dynamic range and 127 dB signal-to-noise ratio in mono mode, 0.0004% THD+N, and differential current outputs of 7.8 mA p-p. It accepts PCM and DSD audio formats, offers user-programmable digital attenuation, de-emphasis, and filter rolloff options, and interfaces via a 4-wire serial control port or TDMCA format. Thermal resistance is 100 °C/W. The part operates from -25°C to 85°C.
132dB SNR Highest Performance Stereo Audio DAC (S/W Control) 28-SSOP -25 to 85
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DSD1792ADBG4 | DSD1792ADBG4 |
| Product Name | DSD1792A 132dB SNR Highest Performance Stereo Audio DAC (S/W Control) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI | |
| Package Type | SSOP | SSOP |
| Screening Level | Catalog | |
| Resolution | 24 bits |