Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162292-DSD1791DBRG4
Packaging: Tape & Reel (TR)
Output Type: Voltage
Operating Supply Voltage: 5 V
Interface: Serial
Weight: 289.987272 mg
Number of Bits: 24
Number of Channels: 2
Number of Pins: 28
Resolution: 3 B
Number of Converters: 2
Conversion Rate: 192 KSPS
Categories: Linear - Amplifiers - Audio
Case / Package: SSOP
Sampling Rate: 192 ksps
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 170 mW
Max Operating Temperature: 85 °C
Power Consumption: 90 mW
Nominal Supply Current: 16 mA
Number of DAC Channels: 2
Number of Analog Inputs: 0
Signal to Noise Ratio (SNR): 113 dB
Supply Type: Analog, Digital
Number of ADC Channels: 0
Number of Analog Outputs: 2
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1162292-DSD1791DBRG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - DSD1791DBRG4 |
| RoHS Compliant | RoHS |