113dB SNR Stereo Audio DAC (H/W Control) 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014894-DSD1791DB
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
24-Bit 192KS/s Stereo Audio DAC, 113dB SNR, Serial, 5V, SSOP Product overview: DSD1791DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1791DB can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO28
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DSD1791DB | 014894-DSD1791DB | 768-DSD1791DB | DSD1791DB | DSD1791DB |
| Product Name | DSD1791 113dB SNR Stereo Audio DAC (H/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1791DB | 5V SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI | DSD, PCM | Serial, 3-WIRE | Serial | |
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP | SOP; SSOP; SSOP28 | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |