108dB SNR 8-Channel Audio DAC 52-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 014893-DSD1608PAH
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 52-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PQFP52
8-Ch 24-Bit Audio DAC, 192kS/s, 108dB SNR, TQFP Product overview: DSD1608PAH from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DSD1608PAH can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 200K 52TQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DSD1608PAH | 014893-DSD1608PAH | DSD1608PAH | 768-DSD1608PAH | DSD1608PAH |
| Product Name | DSD1608 108dB SNR 8-Channel Audio DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1608PAH | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI | DSD, PCM | Serial | Serial, 2-Wire, 3-WIRE | |
| Package Type | TQFP | QFP; TQFP; 52-TQFP (10x10) | QFP; TQFP; TQFP52 | TQFP | QFP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |