Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS99R106VS/NOPB

Description
Win Source Part Number: 979245-DS99R106VS/NO PB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 250 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 960Mbps Function: Deserializer Input Type: FPD-Link II, LVDS Number of Outputs: 24 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISDS99R106VS/NOP B,2156-DS99R106VS/NO PB-TI,DS99R106VS-ND, DS99R106VSNOPB,DS99R 106VS Base Product Number: DS99R106
Request a Quote Datasheet
Description
Win Source Part Number: 979245-DS99R106VS/NO PB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 250 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 960Mbps Function: Deserializer Input Type: FPD-Link II, LVDS Number of Outputs: 24 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISDS99R106VS/NOP B,2156-DS99R106VS/NO PB-TI,DS99R106VS-ND, DS99R106VSNOPB,DS99R 106VS Base Product Number: DS99R106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 979245-DS99R106VS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
979245-DS99R106VS/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 979245-DS99R106VS/NOPB
Win Source Part Number: 979245-DS99R106VS/NO PB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 250 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 960Mbps Function: Deserializer Input Type: FPD-Link II, LVDS Number of Outputs: 24 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISDS99R106VS/NOP B,2156-DS99R106VS/NO PB-TI,DS99R106VS-ND, DS99R106VSNOPB,DS99R 106VS Base Product Number: DS99R106

Win Source Part Number: 979245-DS99R106VS/NOPB
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 960Mbps
Function: Deserializer
Input Type: FPD-Link II, LVDS
Number of Outputs: 24
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISDS99R106VS/NOPB,2156-DS99R106VS/NOPB-TI,DS99R106VS-ND,DS99R106VSNOPB,DS99R106VS
Base Product Number: DS99R106

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 979245-DS99R106VS/NOPB
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input FPD-Link II, LVDS
Output LVCMOS
Baud Rate 9.60E8 bps
Unlock Full Specs
to access all available technical data

Similar Products

DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
PLCs - Programmable Logic Controllers - 350531 - RS Components, Ltd.
Specs
Input Analog Input; Analogue
Output Relay Output; Relay
Agency Approval RoHS Certified
View Details