Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS99R104TVSX/NOPB

Description
Win Source Part Number: 1200983-DS99R104TVSX /NOPB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 960Mbps Function: Deserializer Input Type: FPD-Link II, LVDS Number of Outputs: 24 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DS99R104TVSXNOPB; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS99R104TVSX,DS99R10 4TVSX-ND Base Product Number: DS99R104 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1200983-DS99R104TVSX /NOPB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 960Mbps Function: Deserializer Input Type: FPD-Link II, LVDS Number of Outputs: 24 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DS99R104TVSXNOPB; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS99R104TVSX,DS99R10 4TVSX-ND Base Product Number: DS99R104 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1200983-DS99R104TVSX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1200983-DS99R104TVSX/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1200983-DS99R104TVSX/NOPB
Win Source Part Number: 1200983-DS99R104TVSX /NOPB Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 960Mbps Function: Deserializer Input Type: FPD-Link II, LVDS Number of Outputs: 24 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DS99R104TVSXNOPB; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DS99R104TVSX,DS99R10 4TVSX-ND Base Product Number: DS99R104 Product Status: Obsolete

Win Source Part Number: 1200983-DS99R104TVSX/NOPB
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 960Mbps
Function: Deserializer
Input Type: FPD-Link II, LVDS
Number of Outputs: 24
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DS99R104TVSXNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DS99R104TVSX,DS99R104TVSX-ND
Base Product Number: DS99R104
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1200983-DS99R104TVSX/NOPB
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input FPD-Link II, LVDS
Output LVCMOS
Baud Rate 9.60E8 bps
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details