Texas Instruments Drivers, Receivers, Transceivers DS96F173MJ/883

Description
0/4 Receiver RS422, RS423, RS485 16-CDIP
Description
0/4 Receiver RS422, RS423, RS485 16-CDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The DS96F173MJ/883 is a high-speed quad differential line receiver designed to meet EIA-485, EIA-422A, and EIA-423A standards. It utilizes L-FAST bipolar technology, enabling operation at speeds up to 15 Mbps while maintaining low power consumption. The device features TRI-STATE outputs and is optimized for multipoint bus applications, making it suitable for use in noisy environments. With a common mode input voltage range of -7V to +12V and an input sensitivity of ±200 mV, the DS96F173MJ/883 provides enhanced noise immunity. It operates from a single +5.0V supply and has a typical input hysteresis of 50 mV, ensuring reliable performance. The part is lead and function compatible with SN75173/175 and AM26LS32/MC3486, facilitating integration into existing designs.

Datasheet Summary
Powered by GS/AI

The DS96F173MJ/883 is a high-speed quad differential line receiver designed to meet EIA-485, EIA-422A, and EIA-423A standards. It utilizes L-FAST bipolar technology, enabling operation at speeds up to 15 Mbps while maintaining low power consumption. The device features TRI-STATE outputs and is optimized for multipoint bus applications, making it suitable for use in noisy environments. With a common mode input voltage range of -7V to +12V and an input sensitivity of ±200 mV, the DS96F173MJ/883 provides enhanced noise immunity. It operates from a single +5.0V supply and has a typical input hysteresis of 50 mV, ensuring reliable performance. The part is lead and function compatible with SN75173/175 and AM26LS32/MC3486, facilitating integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - DS96F173MJ/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS96F173MJ/883
Drivers, Receivers, Transceivers DS96F173MJ/883
0/4 Receiver RS422, RS423, RS485 16-CDIP

0/4 Receiver RS422, RS423, RS485 16-CDIP

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS96F173MJ/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS96F173MJ/883
Drivers, Receivers, Transceivers DS96F173MJ/883
0/4 Receiver RS422, RS423, RS485 16-CDIP

0/4 Receiver RS422, RS423, RS485 16-CDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number DS96F173MJ/883
Product Name Drivers, Receivers, Transceivers
Package Type 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - SY88927VKG-TR - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details