Texas Instruments High-Performance Analog Drive Board DS9638CM

Description
MIN QTY 665 RS422 LINE DRIVER IC; DRIVER TYPE:DIFFERENTIAL LINE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; PACKAGE/CASE:8-NSOIC ; NO. OF PINS. FREE 2 YEAR RADWELL WARRANTY
Description
MIN QTY 665 RS422 LINE DRIVER IC; DRIVER TYPE:DIFFERENTIAL LINE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; PACKAGE/CASE:8-NSOIC ; NO. OF PINS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Board - 47444342 - Radwell International
Willingboro, NJ, United States
Drive Board
47444342
Drive Board 47444342
MIN QTY 665 RS422 LINE DRIVER IC; DRIVER TYPE:DIFFERENTIAL LINE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; PACKAGE/CASE:8-NSOIC ; NO. OF PINS. FREE 2 YEAR RADWELL WARRANTY

MIN QTY 665 RS422 LINE DRIVER IC; DRIVER TYPE:DIFFERENTIAL LINE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; PACKAGE/CASE:8-NSOIC; NO. OF PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 47444342
Product Name Drive Board
Unlock Full Specs
to access all available technical data

Similar Products

AC Drive - 7.5 HP - 1336S-BRF75-AA-EN5 - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details