Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX DS9637ACMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 804965-DS9637ACMX Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: RS422, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: DS9637
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804965-DS9637ACMX Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: RS422, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: DS9637
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX - 804965-DS9637ACMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX
804965-DS9637ACMX
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX 804965-DS9637ACMX
Manufacturer: Texas Instruments Win Source Part Number: 804965-DS9637ACMX Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: RS422, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: DS9637

Manufacturer: Texas Instruments
Win Source Part Number: 804965-DS9637ACMX
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: DS9637

Buy Now
Drivers, Receivers, Transceivers - DS9637ACMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS9637ACMX
Drivers, Receivers, Transceivers DS9637ACMX
0/2 Receiver RS422, RS423

0/2 Receiver RS422, RS423

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 804965-DS9637ACMX DS9637ACMX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details