Texas Instruments Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92LV222ATMX DS92LV222ATMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 203440-DS92LV222ATMX Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVDS Output: LVDS Data Rate (Max): 100Mbps Delay Time: 8.0ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203440-DS92LV222ATMX Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVDS Output: LVDS Data Rate (Max): 100Mbps Delay Time: 8.0ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92LV222ATMX - 203440-DS92LV222ATMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92LV222ATMX
203440-DS92LV222ATMX
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92LV222ATMX 203440-DS92LV222ATMX
Manufacturer: Texas Instruments Win Source Part Number: 203440-DS92LV222ATMX Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVDS Output: LVDS Data Rate (Max): 100Mbps Delay Time: 8.0ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 203440-DS92LV222ATMX
Packaging: Reel - TR
Type: Buffer, Multiplexer
Applications: LVDS
Input: LVDS
Output: LVDS
Data Rate (Max): 100Mbps
Delay Time: 8.0ns
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 203440-DS92LV222ATMX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS92LV222ATMX
Applications LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1923274 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT138PC - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G157GXZCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers