Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATMX DS92LV010ATMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 083246-DS92LV010ATMX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65LVDM176DR; DS92LV010ATM; ADN4690EBRZ-RL7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083246-DS92LV010ATMX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65LVDM176DR; DS92LV010ATM; ADN4690EBRZ-RL7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATMX - 083246-DS92LV010ATMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATMX
083246-DS92LV010ATMX
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATMX 083246-DS92LV010ATMX
Manufacturer: Texas Instruments Win Source Part Number: 083246-DS92LV010ATMX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65LVDM176DR; DS92LV010ATM; ADN4690EBRZ-RL7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083246-DS92LV010ATMX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN65LVDM176DR; DS92LV010ATM; ADN4690EBRZ-RL7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS92LV010ATMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS92LV010ATMX
Drivers, Receivers, Transceivers DS92LV010ATMX
1/1 Transceiver Half LVDS

1/1 Transceiver Half LVDS

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS92LV010ATMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS92LV010ATMX
Drivers, Receivers, Transceivers DS92LV010ATMX
1/1 Transceiver Half LVDS

1/1 Transceiver Half LVDS

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 083246-DS92LV010ATMX DS92LV010ATMX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATMX Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details