Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 014857-DS92CK16TMTCX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
1/1 Transceiver Half LVDS 24-TSSOP
1/1 Transceiver Half LVDS 24-TSSOP
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | DS92CK16TMTCX/NOPB | 014857-DS92CK16TMTCX/NOPB | DS92CK16TMTCX/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS92CK16TMTCX/NOPB | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD (SMT) | Surface Mount; 24-TSSOP (0.173\", 4.40mm Width) |