Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS92CK16TMTC DS92CK16TMTC

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO24
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DS92CK16TMTC - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO24

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO24

Supplier's Site Datasheet
 - DS92CK16TMTC - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO24

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO24

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS92CK16TMTC - 080794-DS92CK16TMTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS92CK16TMTC
080794-DS92CK16TMTC
Interface - Interface - Drivers, Receivers, Transceivers - DS92CK16TMTC 080794-DS92CK16TMTC
Manufacturer: Texas Instruments Win Source Part Number: 080794-DS92CK16TMTC Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080794-DS92CK16TMTC
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS92CK16TMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS92CK16TMTC
Drivers, Receivers, Transceivers DS92CK16TMTC
1/1 Transceiver Half LVDS

1/1 Transceiver Half LVDS

Buy Now
Drivers, Receivers, Transceivers - DS92CK16TMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS92CK16TMTC
Drivers, Receivers, Transceivers DS92CK16TMTC
1/1 Transceiver Half LVDS

1/1 Transceiver Half LVDS

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number DS92CK16TMTC 080794-DS92CK16TMTC DS92CK16TMTC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS92CK16TMTC Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details