Texas Instruments Analog Switch and Multiplexer IC DS91M125TMAX

Description
IC MULTIPLEXER LVDS 1CH 16SOIC Product overview: DS91M125TMAX from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Signal Buffers, Repeaters, Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M125TMAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER LVDS 1CH 16SOIC Product overview: DS91M125TMAX from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Signal Buffers, Repeaters, Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M125TMAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
756-DS91M125TMAX
Analog Switch and Multiplexer IC 756-DS91M125TMAX
IC MULTIPLEXER LVDS 1CH 16SOIC Product overview: DS91M125TMAX from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Signal Buffers, Repeaters, Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M125TMAX can be used for catalog matching and distributor lookup.

IC MULTIPLEXER LVDS 1CH 16SOIC Product overview: DS91M125TMAX from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Signal Buffers, Repeaters, Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M125TMAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX - 869647-DS91M125TMAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX
869647-DS91M125TMAX
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX 869647-DS91M125TMAX
Manufacturer: Texas Instruments Win Source Part Number: 869647-DS91M125TMAX Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS91M125 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869647-DS91M125TMAX
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS91M125
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 756-DS91M125TMAX 869647-DS91M125TMAX
Product Name Analog Switch and Multiplexer IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1898175P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Number of Pins 10
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G158GM,115TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
3 suppliers