Texas Instruments Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX/NOPB DS91M125TMAX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1035097-DS91M125TMAX /NOPB Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: CML, LVDS, LVPECL, MLVDS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 5.5ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 67mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1035097-DS91M125TMAX /NOPB Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: CML, LVDS, LVPECL, MLVDS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 5.5ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 67mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX/NOPB - 1035097-DS91M125TMAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX/NOPB
1035097-DS91M125TMAX/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX/NOPB 1035097-DS91M125TMAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035097-DS91M125TMAX /NOPB Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: CML, LVDS, LVPECL, MLVDS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 5.5ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 67mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1035097-DS91M125TMAX/NOPB
Packaging: Reel - TR
Type: Buffer, Multiplexer
Applications: LVDS
Input: CML, LVDS, LVPECL, MLVDS
Output: MLVDS
Data Rate (Max): 250Mbps
Delay Time: 5.5ns
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 67mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1035097-DS91M125TMAX/NOPB
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M125TMAX/NOPB
Applications LVDS
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRE4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Quad SOIC Analog Switch and Multiplexer IC - 747-74HC4066D-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers