IC MULTIPLEXER LVDS 1CH 16SOIC Product overview: DS91M124TMAX from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Signal Buffers, Repeaters, Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS91M124TMAX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869646-DS91M124TMAX
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS91M124
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 756-DS91M124TMAX | 869646-DS91M124TMAX |
| Product Name | Analog Switch and Multiplexer IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMAX |
| Supply Voltage (VS) | 3.3 volts |