Texas Instruments Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMAX/NOPB DS91M124TMAX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1035095-DS91M124TMAX /NOPB Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVTTL, LVCMOS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 3.9ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1035095-DS91M124TMAX /NOPB Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVTTL, LVCMOS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 3.9ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMAX/NOPB - 1035095-DS91M124TMAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMAX/NOPB
1035095-DS91M124TMAX/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMAX/NOPB 1035095-DS91M124TMAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035095-DS91M124TMAX /NOPB Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVTTL, LVCMOS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 3.9ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1035095-DS91M124TMAX/NOPB
Packaging: Reel - TR
Type: Buffer, Multiplexer
Applications: LVDS
Input: LVTTL, LVCMOS
Output: MLVDS
Data Rate (Max): 250Mbps
Delay Time: 3.9ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1035095-DS91M124TMAX/NOPB
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMAX/NOPB
Applications LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5238474P - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Signal Switches, Multiplexers, Decoders - 74HC4514PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers