Texas Instruments Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMA/NOPB DS91M124TMA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 139327-DS91M124TMA/N OPB Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: LVDS Input: LVTTL, LVCMOS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 3.9ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139327-DS91M124TMA/N OPB Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: LVDS Input: LVTTL, LVCMOS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 3.9ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMA/NOPB - 139327-DS91M124TMA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMA/NOPB
139327-DS91M124TMA/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMA/NOPB 139327-DS91M124TMA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 139327-DS91M124TMA/N OPB Packaging: Tube/Rail Type: Buffer, Multiplexer Applications: LVDS Input: LVTTL, LVCMOS Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 3.9ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 65mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139327-DS91M124TMA/NOPB
Packaging: Tube/Rail
Type: Buffer, Multiplexer
Applications: LVDS
Input: LVTTL, LVCMOS
Output: MLVDS
Data Rate (Max): 250Mbps
Delay Time: 3.9ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 139327-DS91M124TMA/NOPB
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - DS91M124TMA/NOPB
Applications LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,112-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC253PC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905474P - RS Components, Ltd.
Specs
Configuration SPDT
Number of Pins 16
View Details