Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX DS91C180TMAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 869642-DS91C180TMAX Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS91C180 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869642-DS91C180TMAX Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS91C180 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX - 869642-DS91C180TMAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX
869642-DS91C180TMAX
Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX 869642-DS91C180TMAX
Manufacturer: Texas Instruments Win Source Part Number: 869642-DS91C180TMAX Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full LVDS 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS91C180 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869642-DS91C180TMAX
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full LVDS 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS91C180
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS91C180TMAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS91C180TMAX
Drivers, Receivers, Transceivers DS91C180TMAX
1/1 Transceiver Full LVDS 14-SOIC

1/1 Transceiver Full LVDS 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 869642-DS91C180TMAX DS91C180TMAX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS91C180TMAX Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details