Win Source Part Number: 1056247-DS90UR903QSQ
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Inputs: 21
Output Type: FPD-Link II, LVDS
Data Rate: 903Mbps
Function: Serializer
Input Type: LVCMOS
Number of Outputs: 1
Voltage - Supply: 1.71V ~ 1.89V, 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): DS90UR903QSQX/NOPBDS
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DS90UR903QSQX/N
Base Product Number: DS90UR903
| Win Source Electronics | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 1056247-DS90UR903QSQX/NOPB |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Input | LVCMOS |
| Output | FPD-Link II, LVDS |
| Baud Rate | 9.03E8 bps |