Texas Instruments High-Performance Analog Serializers, Deserializers DS90UH949ATRGCTQ1

Description
2Mbps Serializer 3 Input 2 Output 64-VQFN (9x9)
Request a Quote Datasheet
Description
2Mbps Serializer 3 Input 2 Output 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - DS90UH949ATRGCTQ1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UH949ATRGCTQ1-ND
Serializers, Deserializers DS90UH949ATRGCTQ1-ND
2Mbps Serializer 3 Input 2 Output 64-VQFN (9x9)

2Mbps Serializer 3 Input 2 Output 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number DS90UH949ATRGCTQ1-ND
Product Name Serializers, Deserializers
Package Type Other; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241QVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T13 - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers