Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB953ATRHBTQ1

Description
Win Source Part Number: 1000189-DS90UB953ATR HBTQ1 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 250 Number of Inputs: 5 Output Type: FPD-Link III, LVDS Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DS90UB953ATRHBTQ 1TR Base Product Number: DS90UB953
Request a Quote Datasheet
Description
Win Source Part Number: 1000189-DS90UB953ATR HBTQ1 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 250 Number of Inputs: 5 Output Type: FPD-Link III, LVDS Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DS90UB953ATRHBTQ 1TR Base Product Number: DS90UB953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1000189-DS90UB953ATRHBTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1000189-DS90UB953ATRHBTQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1000189-DS90UB953ATRHBTQ1
Win Source Part Number: 1000189-DS90UB953ATR HBTQ1 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 250 Number of Inputs: 5 Output Type: FPD-Link III, LVDS Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DS90UB953ATRHBTQ 1TR Base Product Number: DS90UB953

Win Source Part Number: 1000189-DS90UB953ATRHBTQ1
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 250
Number of Inputs: 5
Output Type: FPD-Link III, LVDS
Data Rate: 4.16Gbps
Function: Serializer
Input Type: CSI-2, MIPI
Number of Outputs: 1
Voltage - Supply: 1.71V ~ 1.89V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DS90UB953ATRHBTQ1TR
Base Product Number: DS90UB953

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1000189-DS90UB953ATRHBTQ1
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input CSI-2, MIPI
Output FPD-Link III, LVDS
Baud Rate 4.16E9 bps
Unlock Full Specs
to access all available technical data