Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB941ASRTDRQ1

Description
Win Source Part Number: 969847-DS90UB941ASRT DRQ1 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 4 Output Type: FPD-Link III, LVDS Data Rate: 1.5Gbps Function: Serializer Input Type: MIPI DSI Number of Outputs: 2 Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53545-1,296-5354 5-2,296-53545-6 Base Product Number: DS90UB941
Request a Quote Datasheet
Description
Win Source Part Number: 969847-DS90UB941ASRT DRQ1 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 4 Output Type: FPD-Link III, LVDS Data Rate: 1.5Gbps Function: Serializer Input Type: MIPI DSI Number of Outputs: 2 Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53545-1,296-5354 5-2,296-53545-6 Base Product Number: DS90UB941
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 969847-DS90UB941ASRTDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
969847-DS90UB941ASRTDRQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 969847-DS90UB941ASRTDRQ1
Win Source Part Number: 969847-DS90UB941ASRT DRQ1 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 4 Output Type: FPD-Link III, LVDS Data Rate: 1.5Gbps Function: Serializer Input Type: MIPI DSI Number of Outputs: 2 Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53545-1,296-5354 5-2,296-53545-6 Base Product Number: DS90UB941

Win Source Part Number: 969847-DS90UB941ASRTDRQ1
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 4
Output Type: FPD-Link III, LVDS
Data Rate: 1.5Gbps
Function: Serializer
Input Type: MIPI DSI
Number of Outputs: 2
Voltage - Supply: 1.045V ~ 1.155V, 1.71V ~ 1.89V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53545-1,296-53545-2,296-53545-6
Base Product Number: DS90UB941

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 969847-DS90UB941ASRTDRQ1
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input MIPI DSI
Output FPD-Link III, LVDS
Baud Rate 1.50E9 bps
Unlock Full Specs
to access all available technical data