Texas Instruments High-Performance Analog Serializers, Deserializers DS90UB935TRHBRQ1

Description
3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)
Request a Quote Datasheet
Description
3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - 296-51100-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-51100-2-ND
Serializers, Deserializers 296-51100-2-ND
3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)

3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)

Buy Now Datasheet
Serializers, Deserializers - 296-51100-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-51100-6-ND
Serializers, Deserializers 296-51100-6-ND
3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)

3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)

Buy Now Datasheet
Serializers, Deserializers - 296-51100-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-51100-1-ND
Serializers, Deserializers 296-51100-1-ND
3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)

3Gbps Serializer 10 Input 2 Output 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number 296-51100-2-ND
Product Name Serializers, Deserializers
Package Type Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32ELX0421SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
DS92LV2411 5-50MHz 24-Bit Channel Link II Serializer - DS92LV2411SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers