Texas Instruments High-Performance Analog Serializers, Deserializers DS90UB924TRHSTQ1

Description
Deserializer 4 Input 4 Output 48-WQFN (7x7)
Request a Quote Datasheet
Description
Deserializer 4 Input 4 Output 48-WQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - 296-DS90UB924TRHSTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS90UB924TRHSTQ1TR-ND
Serializers, Deserializers 296-DS90UB924TRHSTQ1TR-ND
Deserializer 4 Input 4 Output 48-WQFN (7x7)

Deserializer 4 Input 4 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-DS90UB924TRHSTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS90UB924TRHSTQ1CT-ND
Serializers, Deserializers 296-DS90UB924TRHSTQ1CT-ND
Deserializer 4 Input 4 Output 48-WQFN (7x7)

Deserializer 4 Input 4 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-DS90UB924TRHSTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS90UB924TRHSTQ1DKR-ND
Serializers, Deserializers 296-DS90UB924TRHSTQ1DKR-ND
Deserializer 4 Input 4 Output 48-WQFN (7x7)

Deserializer 4 Input 4 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number 296-DS90UB924TRHSTQ1TR-ND
Product Name Serializers, Deserializers
Package Type Other; 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T7A - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
DS99R101 3-40MHz DC-Balanced 24-Bit LVDS Serializer - DS99R101VSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers