Texas Instruments High-Performance Analog Clock Buffers, Drivers DS90LV110TMTC

Description
"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - DS90LV110TMTC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
DS90LV110TMTC-ND
Clock Buffers, Drivers DS90LV110TMTC-ND
"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 400MHz 28-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - DS90LV110TMTC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 90LV Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO28

Low Skew Clock Driver, 90LV Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO28

Supplier's Site Datasheet
 - DS90LV110TMTC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 90LV Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO28

Low Skew Clock Driver, 90LV Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC
083379-DS90LV110TMTC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC 083379-DS90LV110TMTC
Manufacturer: Texas Instruments Win Source Part Number: 083379-DS90LV110TMTC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVDS, LVPECL, PECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083379-DS90LV110TMTC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVDS, LVPECL, PECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - DS90LV110TMTC - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
DS90LV110TMTC
Clock Buffers, Drivers DS90LV110TMTC
IC CLK BUF 1:10 400MHZ 28TSSOP

IC CLK BUF 1:10 400MHZ 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number DS90LV110TMTC-ND DS90LV110TMTC 083379-DS90LV110TMTC DS90LV110TMTC
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - DS90LV110TMTC Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVDS CMOS LVDS; LVDS LVDS
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount; 28-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-256R - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22150FZXIT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers