LVDS Clock Distributor 1:10, 400Mbps, 3.3V, -40 to 85C, TSSOP Product overview: DS90LV110ATMTX/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-DS90LV110ATMTX/N
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 764-DS90LV110ATMTX/NOPB |
| Product Name | 3.3V TSSOP Logic IC |
| Gate Type | Translator |
| Supply Voltage | 3.6V |
| Propagation Delay | 3.9 ns |