LVDS Clock Distributor, 10-Driver, 400Mbps, 200MHz, TSSOP Product overview: DS90LV110ATMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-DS90LV110ATMT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 764-DS90LV110ATMT |
| Product Name | 200MHz TSSOP Logic IC |
| Gate Type | Buffer/Driver; Translator |
| Supply Voltage | 3.6V |
| Propagation Delay | 3.9 ns |