Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049TMT DS90LV049TMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 083607-DS90LV049TMT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083607-DS90LV049TMT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049TMT - 083607-DS90LV049TMT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049TMT
083607-DS90LV049TMT
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049TMT 083607-DS90LV049TMT
Manufacturer: Texas Instruments Win Source Part Number: 083607-DS90LV049TMT Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083607-DS90LV049TMT
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV049TMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS90LV049TMT
Drivers, Receivers, Transceivers DS90LV049TMT
2/2 Transceiver Full LVDS

2/2 Transceiver Full LVDS

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 083607-DS90LV049TMT DS90LV049TMT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049TMT Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIB - 920253-HIN213EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details