TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
DS90LV047ATMTCX/DRPB -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments High-Performance Analog
Drivers, Receivers, Transceivers
DS90LV047ATMTCX/DRPB
Description
4/0 Driver LVDS 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
4/0 Driver LVDS 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
DS90LV047ATMTCX/DRPB-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
3 to 3.6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
3.13 to 3.46 volts
Switching Frequency
250000 kHz
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details
Allegro MicroSystems Inc.
Number of Outputs
1
Output Voltage
1000 volts
Package Type
NH
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tape Reel
View Details