Manufacturer: Texas Instruments
Win Source Part Number: 083245-DS90LV031BTM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 083245-DS90LV031BTM |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031BTM |